Vishay Intertechnology, Inc. RES 7.32 OHM 1/8W 1% 0805 SMD CRCW08057R32FNEA

Description
RES 7.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/8W 1% 0805 SMD - CRCW08057R32FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/8W 1% 0805 SMD
CRCW08057R32FNEA
RES 7.32 OHM 1/8W 1% 0805 SMD CRCW08057R32FNEA
RES 7.32ohm 1/8W 1% 0805 SMD

RES 7.32ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32CTR-ND
Chip Resistor - Surface Mount 541-7.32CTR-ND
7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057R32FNEA 541-7.32CTR-ND
Product Name RES 7.32 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details