Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08057R32FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW08057R32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW08057R32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08057R32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057R32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057R32FKTA-ND
Chip Resistor - Surface Mount CRCW08057R32FKTA-ND
7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057R32FKTA CRCW08057R32FKTA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:7.32ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers