Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.32ohms 1% CRCW08057R32FKEA

Description
Thick Film Resistors - SMD 1/8watt 7.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.32ohms 1% - CRCW08057R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.32ohms 1%
CRCW08057R32FKEA
Thick Film Resistors - SMD 1/8watt 7.32ohms 1% CRCW08057R32FKEA
Thick Film Resistors - SMD 1/8watt 7.32ohms 1%

Thick Film Resistors - SMD 1/8watt 7.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32CCCT-ND
Chip Resistor - Surface Mount 541-7.32CCCT-ND
7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32CCTR-ND
Chip Resistor - Surface Mount 541-7.32CCTR-ND
7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.32CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32CCDKR-ND
Chip Resistor - Surface Mount 541-7.32CCDKR-ND
7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7R32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7R32, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0455
Res, Thick Film, 7R32, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0455
RES, THICK FILM, 7R32, 1%, 0.125W, 0805, REEL; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7R32, 1%, 0.125W, 0805, REEL; Resistance:7.32ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08057R32FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08057R32FKEA
Resistors - Chip Resistor - Surface Mount CRCW08057R32FKEA
RES SMD 7.32 OHM 1% 1/8W 0805

RES SMD 7.32 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08057R32FKEA 541-7.32CCCT-ND 53K0455 CRCW08057R32FKEA
Product Name Thick Film Resistors - SMD 1/8watt 7.32ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7R32, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details