Vishay Precision Group RES 7.87M OHM 1/8W 1% 0805 SMD CRCW08057M87FKEA

Description
RES 7.87Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.87Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1/8W 1% 0805 SMD - CRCW08057M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1/8W 1% 0805 SMD
CRCW08057M87FKEA
RES 7.87M OHM 1/8W 1% 0805 SMD CRCW08057M87FKEA
RES 7.87Mohm 1/8W 1% 0805 SMD

RES 7.87Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.87MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87MCTR-ND
Chip Resistor - Surface Mount 541-7.87MCTR-ND
7.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7M87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M87, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0454
Res, Thick Film, 7M87, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0454
RES, THICK FILM, 7M87, 1%, 0.125W, 0805, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M87, 1%, 0.125W, 0805, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057M87FKEA 541-7.87MCTR-ND 53K0454
Product Name RES 7.87M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 7M87, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7.87E6 ohms 7.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details