Vishay Precision Group Chip Resistor - Surface Mount CRCW08057M68FKEA

Description
7.68 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.68 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.68MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68MCTR-ND
Chip Resistor - Surface Mount 541-7.68MCTR-ND
7.68 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.68 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08057M68FKEA - CRCW08057M68FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08057M68FKEA
CRCW08057M68FKEA
CRCW08057M68FKEA CRCW08057M68FKEA
CRCW08057M68FKEA

CRCW08057M68FKEA

Supplier's Site
Res, Thick Film, 7M68, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M68, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0452
Res, Thick Film, 7M68, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0452
RES, THICK FILM, 7M68, 1%, 0.125W, 0805, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M68, 1%, 0.125W, 0805, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-7.68MCTR-ND CRCW08057M68FKEA 53K0452
Product Name Chip Resistor - Surface Mount CRCW08057M68FKEA Res, Thick Film, 7M68, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers