Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08057M50JNTA

Description
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08057M50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057M50JNTA-ND
Chip Resistor - Surface Mount CRCW08057M50JNTA-ND
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 7.5Mohms 5% - CRCW08057M50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.5Mohms 5%
CRCW08057M50JNTA
Thick Film Resistors - SMD 1/8watt 7.5Mohms 5% CRCW08057M50JNTA
Thick Film Resistors - SMD 1/8watt 7.5Mohms 5%

Thick Film Resistors - SMD 1/8watt 7.5Mohms 5%

Supplier's Site
Crcw0805 7.5M 5% 200 Rt1 Rohs Compliant Vishay - 49P1563 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 7.5M 5% 200 Rt1 Rohs Compliant Vishay
49P1563
Crcw0805 7.5M 5% 200 Rt1 Rohs Compliant Vishay 49P1563
CRCW0805 7.5M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 7.5M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057M50JNTA-ND CRCW08057M50JNTA 49P1563
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 7.5Mohms 5% Crcw0805 7.5M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details