Vishay Intertechnology, Inc. RES 7.5M OHM 1/8W 5% 0805 SMD CRCW08057M50JNEA

Description
RES 7.5Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 7.5Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/8W 5% 0805 SMD - CRCW08057M50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/8W 5% 0805 SMD
CRCW08057M50JNEA
RES 7.5M OHM 1/8W 5% 0805 SMD CRCW08057M50JNEA
RES 7.5Mohm 1/8W 5% 0805 SMD

RES 7.5Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.5MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5MATR-ND
Chip Resistor - Surface Mount 541-7.5MATR-ND
7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057M50JNEA 541-7.5MATR-ND
Product Name RES 7.5M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details