Vishay Intertechnology, Inc. RES 7.50M OHM 1/8W 1% 0805 SMD CRCW08057M50FKTA

Description
RES 7.50Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.50Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50M OHM 1/8W 1% 0805 SMD - CRCW08057M50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50M OHM 1/8W 1% 0805 SMD
CRCW08057M50FKTA
RES 7.50M OHM 1/8W 1% 0805 SMD CRCW08057M50FKTA
RES 7.50Mohm 1/8W 1% 0805 SMD

RES 7.50Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057M50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057M50FKTA-ND
Chip Resistor - Surface Mount CRCW08057M50FKTA-ND
7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057M50FKTA CRCW08057M50FKTA-ND
Product Name RES 7.50M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details