Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08057M50FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4780 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4780
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4780
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3817 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3817
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3817
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4780
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details