Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.32Mohms 1% CRCW08057M32FKEA

Description
Thick Film Resistors - SMD 1/8watt 7.32Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.32Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.32Mohms 1% - CRCW08057M32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.32Mohms 1%
CRCW08057M32FKEA
Thick Film Resistors - SMD 1/8watt 7.32Mohms 1% CRCW08057M32FKEA
Thick Film Resistors - SMD 1/8watt 7.32Mohms 1%

Thick Film Resistors - SMD 1/8watt 7.32Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.32MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.32MCTR-ND
Chip Resistor - Surface Mount 541-7.32MCTR-ND
7.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7M32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0450
Res, Thick Film, 7M32, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0450
RES, THICK FILM, 7M32, 1%, 0.125W, 0805, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M32, 1%, 0.125W, 0805, REEL; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057M32FKEA 541-7.32MCTR-ND 53K0450
Product Name Thick Film Resistors - SMD 1/8watt 7.32Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7M32, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7.32E6 ohms 7.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers