Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08057M15FKTA

Description
7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08057M15FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057M15FKTA-ND
Chip Resistor - Surface Mount CRCW08057M15FKTA-ND
7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.15M OHM 1/8W 1% 0805 SMD - CRCW08057M15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15M OHM 1/8W 1% 0805 SMD
CRCW08057M15FKTA
RES 7.15M OHM 1/8W 1% 0805 SMD CRCW08057M15FKTA
RES 7.15Mohm 1/8W 1% 0805 SMD

RES 7.15Mohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 7.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5313
Resistor, Thick Film, 7.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5313
RESISTOR, THICK FILM, 7.15MOHM, 125mW, 1%, FULL REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.15MOHM, 125mW, 1%, FULL REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057M15FKTA-ND CRCW08057M15FKTA 07J5313
Product Name Chip Resistor - Surface Mount RES 7.15M OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 7.15Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-1625868-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
3 suppliers