The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 27W4778, features a resistance value of 7.15 MΩ with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for use in automotive applications, ensuring reliability and stability under various conditions. The product is characterized by a temperature coefficient of ±100 ppm/K and is suitable for a wide range of applications due to its robust construction and compliance with industry standards. The resistor is packaged in a 0603 size format, making it compatible with standard surface mount technology.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.15 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W4778 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.15 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |