Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.15Mohms 1% CRCW08057M15FKEA

Description
Thick Film Resistors - SMD 1/8watt 7.15Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.15Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.15Mohms 1% - CRCW08057M15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.15Mohms 1%
CRCW08057M15FKEA
Thick Film Resistors - SMD 1/8watt 7.15Mohms 1% CRCW08057M15FKEA
Thick Film Resistors - SMD 1/8watt 7.15Mohms 1%

Thick Film Resistors - SMD 1/8watt 7.15Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08057M15FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057M15FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08057M15FKEADKR-ND
7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057M15FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057M15FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08057M15FKEATR-ND
7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057M15FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057M15FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08057M15FKEACT-ND
7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7M15, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M15, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0448
Res, Thick Film, 7M15, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0448
RES, THICK FILM, 7M15, 1%, 0.125W, 0805, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M15, 1%, 0.125W, 0805, REEL; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057M15FKEA 541-CRCW08057M15FKEADKR-ND 53K0448
Product Name Thick Film Resistors - SMD 1/8watt 7.15Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7M15, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7.15E6 ohms 7.15E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers