Vishay Precision Group Chip Resistor - Surface Mount CRCW08057K87FKTA

Description
7.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08057K87FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K87FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08057K87FKTATR-ND
7.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057K87FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K87FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08057K87FKTACT-ND
RES SMD 7.87K OHM 1% 1/8W 0805

RES SMD 7.87K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057K87FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K87FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08057K87FKTADKR-ND
RES SMD 7.87K OHM 1% 1/8W 0805

RES SMD 7.87K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:7.87kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08057K87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:7.87kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08057K87FKTA
Thick Film ResistorSeries:CRCW; Resistance:7.87kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08057K87FKTA
Thick Film ResistorSeries:CRCW; Resistance:7.87kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:7.87kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5333
Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5333
RES, THICK FILM, 7K87, 1%, 0.125W, 0805, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K87, 1%, 0.125W, 0805, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08057K87FKTATR-ND CRCW08057K87FKTA 07J5333
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:7.87kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 7K87, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details