Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.5Kohms 5% CRCW08057K50JNEA

Description
Thick Film Resistors - SMD 1/8watt 7.5Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.5Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.5Kohms 5% - CRCW08057K50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.5Kohms 5%
CRCW08057K50JNEA
Thick Film Resistors - SMD 1/8watt 7.5Kohms 5% CRCW08057K50JNEA
Thick Film Resistors - SMD 1/8watt 7.5Kohms 5%

Thick Film Resistors - SMD 1/8watt 7.5Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-7.5KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KADKR-ND
Chip Resistor - Surface Mount 541-7.5KADKR-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KACT-ND
Chip Resistor - Surface Mount 541-7.5KACT-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.5KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.5KATR-ND
Chip Resistor - Surface Mount 541-7.5KATR-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08057K50JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08057K50JNEA
Chip Resistor - Surface Mount CRCW08057K50JNEA
RES SMD 7.5K OHM 5% 1/8W 0805

RES SMD 7.5K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08057K50JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08057K50JNEA
Resistors - Chip Resistor - Surface Mount CRCW08057K50JNEA
RES SMD 7.5K OHM 5% 1/8W 0805

RES SMD 7.5K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 7K50, 5%, 0.125W, 0805; Resistance Vishay - 89M6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K50, 5%, 0.125W, 0805; Resistance Vishay
89M6828
Res, Thick Film, 7K50, 5%, 0.125W, 0805; Resistance Vishay 89M6828
RES, THICK FILM, 7K50, 5%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K50, 5%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08057K50JNEA 541-7.5KADKR-ND CRCW08057K50JNEA CRCW08057K50JNEA 89M6828
Product Name Thick Film Resistors - SMD 1/8watt 7.5Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 7K50, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers