Vishay Precision Group SMD 0.125W Resistor CRCW08057K50FKEA

Description
0805 7.5kR 1% 0.125W Thick Film SMD Resistor Product overview: CRCW08057K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08057K50FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 7.5kR 1% 0.125W Thick Film SMD Resistor Product overview: CRCW08057K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08057K50FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W Resistor - 52-CRCW08057K50FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W Resistor
52-CRCW08057K50FKEA
SMD 0.125W Resistor 52-CRCW08057K50FKEA
0805 7.5kR 1% 0.125W Thick Film SMD Resistor Product overview: CRCW08057K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08057K50FKEA can be used for catalog matching and distributor lookup.

0805 7.5kR 1% 0.125W Thick Film SMD Resistor Product overview: CRCW08057K50FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08057K50FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-7.50KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KCCT-ND
Chip Resistor - Surface Mount 541-7.50KCCT-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KCDKR-ND
Chip Resistor - Surface Mount 541-7.50KCDKR-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KCTR-ND
Chip Resistor - Surface Mount 541-7.50KCTR-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:7.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW08057K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:7.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW08057K50FKEA
Thick Film ResistorSeries:CRCW; Resistance:7.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08057K50FKEA
Thick Film ResistorSeries:CRCW; Resistance:7.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:7.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1052105-CRCW08057K50FKEA
Resistors - Chip Resistor - Surface Mount 1052105-CRCW08057K50FKEA
Win Source Part Number: 1052105-CRCW08057K50 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCWR08X7501FTL; RC0805FR-077K5L; RK73H2ATTD7501F; CRG0805F7K5; AC0805FR-077K5L; RC0805FR-137K5L; ERJ-6ENF7501VCRCW080 57K50FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-7.50KCDKR,D12/CR CW0805 100 7K5 1% ET1 E3,Q6936817CC,541-7. 50KCTR,541-7.50KCCT Base Product Number: CRCW0805

Win Source Part Number: 1052105-CRCW08057K50FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MCWR08X7501FTL; RC0805FR-077K5L; RK73H2ATTD7501F; CRG0805F7K5; AC0805FR-077K5L; RC0805FR-137K5L; ERJ-6ENF7501VCRCW08057K50FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-7.50KCDKR,D12/CRCW0805 100 7K5 1% ET1 E3,Q6936817CC,541-7.50KCTR,541-7.50KCCT
Base Product Number: CRCW0805

Buy Now Datasheet
Surface Mount Resistors - 6791686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791686
Surface Mount Resistors 6791686
Vishay CRCW08057K50FKEA

Vishay CRCW08057K50FKEA

Supplier's Site
Surface Mount Resistors - 6791686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791686P
Surface Mount Resistors 6791686P
Vishay CRCW08057K50FKEA

Vishay CRCW08057K50FKEA

Supplier's Site
Surface Mount Resistors - 1825352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825352
Surface Mount Resistors 1825352
Vishay CRCW08057K50FKEA

Vishay CRCW08057K50FKEA

Supplier's Site
Surface Mount Resistors - 1694770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694770
Surface Mount Resistors 1694770
Vishay CRCW08057K50FKEA

Vishay CRCW08057K50FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057K50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08057K50FKEA
Chip Resistor - Surface Mount CRCW08057K50FKEA
RES SMD 7.5K OHM 1% 1/8W 0805

RES SMD 7.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.125W, 0805; Resistance Vishay - 53K0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.125W, 0805; Resistance Vishay
53K0442
Res, Thick Film, 7K5, 1%, 0.125W, 0805; Resistance Vishay 53K0442
RES, THICK FILM, 7K5, 1%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 53K0443 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
53K0443
Thick Film Chip Resistor, Full Reel; Resistance Vishay 53K0443
Thick Film Chip Resistor, FULL REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4775
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4775
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW08057K50FKEA 541-7.50KCCT-ND CRCW08057K50FKEA 1052105-CRCW08057K50FKEA 6791686 6791686P CRCW08057K50FKEA 53K0442 53K0443 27W4775
Product Name SMD 0.125W Resistor Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:7.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 7K5, 1%, 0.125W, 0805; Resistance Vishay Thick Film Chip Resistor, Full Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details