Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 7.32Kohms 1% CRCW08057K32FKTA

Description
Thick Film Resistors - SMD 1/8watt 7.32Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.32Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.32Kohms 1% - CRCW08057K32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.32Kohms 1%
CRCW08057K32FKTA
Thick Film Resistors - SMD 1/8watt 7.32Kohms 1% CRCW08057K32FKTA
Thick Film Resistors - SMD 1/8watt 7.32Kohms 1%

Thick Film Resistors - SMD 1/8watt 7.32Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057K32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057K32FKTA-ND
Chip Resistor - Surface Mount CRCW08057K32FKTA-ND
7.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5316
Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5316
RES, THICK FILM, 7K32, 1%, 0.125W, 0805, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 7K32, 1%, 0.125W, 0805, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057K32FKTA CRCW08057K32FKTA-ND 07J5316
Product Name Thick Film Resistors - SMD 1/8watt 7.32Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 7K32, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7320 ohms 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers