7.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
7.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
7.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 7K32, 1%, 0.125W, 0805; Resistance:7.32kohm;
RES, THICK FILM, 7K32, 1%, 0.125W, 0805, REEL; Resistance:7.32kohm;
RES SMD 7.32K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW08057K32FKEA | 6791682 | 6791682P | 541-7.32KCCT-ND | 53K0441 | CRCW08057K32FKEA |
| Product Name | CRCW08057K32FKEA | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 7K32, 1%, 0.125W, 0805; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 7320 ohms | 7320 ohms | 7320 ohms | |||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |