Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.32 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Resistance:7.32kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 27W4774 | 27AC2424 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.32 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS |
| Category / Application | General Use |