Vishay Precision Group Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm CRCW08057K15FKTA

Description
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm - CRCW08057K15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm
CRCW08057K15FKTA
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm CRCW08057K15FKTA
Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08057K15FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K15FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08057K15FKTADKR-ND
RES SMD 7.15K OHM 1% 1/8W 0805

RES SMD 7.15K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057K15FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K15FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08057K15FKTATR-ND
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057K15FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K15FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08057K15FKTACT-ND
RES SMD 7.15K OHM 1% 1/8W 0805

RES SMD 7.15K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J5310 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J5310
Thick Film Chip Resistor; Resistance Vishay 07J5310
Thick Film Chip Resistor; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08057K15FKTA 541-CRCW08057K15FKTADKR-ND 07J5310
Product Name Thick Film Resistors - SMD 1/8watt 7.15Kohms 1% 100ppm Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers