Vishay Intertechnology, Inc. RES 7.15K OHM .33W 1% 0805 SMD CRCW08057K15FKEAHP

Description
RES 7.15Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 7.15Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM .33W 1% 0805 SMD - CRCW08057K15FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM .33W 1% 0805 SMD
CRCW08057K15FKEAHP
RES 7.15K OHM .33W 1% 0805 SMD CRCW08057K15FKEAHP
RES 7.15Kohm .33W 1% 0805 SMD

RES 7.15Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08057K15FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08057K15FKEAHP-ND
Chip Resistor - Surface Mount CRCW08057K15FKEAHP-ND
7.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

7.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08057K15FKEAHP CRCW08057K15FKEAHP-ND
Product Name RES 7.15K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details