Vishay Precision Group Chip Resistor - Surface Mount CRCW08057K15FKEAC

Description
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08057K15FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K15FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW08057K15FKEACTR-ND
7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057K15FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K15FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW08057K15FKEACDKR-ND
RES 7.15K OHM 1% 1/8W 0805

RES 7.15K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08057K15FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08057K15FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW08057K15FKEACCT-ND
RES 7.15K OHM 1% 1/8W 0805

RES 7.15K OHM 1% 1/8W 0805

Buy Now Datasheet
D12/crcw0805-C 100 7K15 1% Et1 E3 Rohs Compliant Vishay - 59AC4827 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 7K15 1% Et1 E3 Rohs Compliant Vishay
59AC4827
D12/crcw0805-C 100 7K15 1% Et1 E3 Rohs Compliant Vishay 59AC4827
D12/CRCW0805-C 100 7K15 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 7K15 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW08057K15FKEACTR-ND 59AC4827
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 7K15 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details