Vishay Intertechnology, Inc. CRCW080578R7FKTA CRCW080578R7FKTA

Description
CRCW080578R7FKTA
Request a Quote Datasheet
Description
CRCW080578R7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080578R7FKTA - CRCW080578R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080578R7FKTA
CRCW080578R7FKTA
CRCW080578R7FKTA CRCW080578R7FKTA
CRCW080578R7FKTA

CRCW080578R7FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080578R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080578R7FKTA-ND
Chip Resistor - Surface Mount CRCW080578R7FKTA-ND
78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5331
Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5331
RES, THICK FILM, 78R7, 1%, 0.125W, 0805, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 78R7, 1%, 0.125W, 0805, REEL; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080578R7FKTA CRCW080578R7FKTA-ND 07J5331
Product Name CRCW080578R7FKTA Chip Resistor - Surface Mount Res, Thick Film, 78R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details