Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080578K7FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080578K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080578K7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080578K7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080578K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080578K7FKTA-ND
Chip Resistor - Surface Mount CRCW080578K7FKTA-ND
78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 78K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 78K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5334
Res, Thick Film, 78K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5334
RES, THICK FILM, 78K7, 1%, 0.125W, 0805, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 78K7, 1%, 0.125W, 0805, REEL; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080578K7FKTA CRCW080578K7FKTA-ND 07J5334
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:78.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 78K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details