Vishay Precision Group Chip Resistor - Surface Mount CRCW080578K7FKEA

Description
78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-78.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KCTR-ND
Chip Resistor - Surface Mount 541-78.7KCTR-ND
78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KCDKR-ND
Chip Resistor - Surface Mount 541-78.7KCDKR-ND
78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-78.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-78.7KCCT-ND
Chip Resistor - Surface Mount 541-78.7KCCT-ND
78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

78.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791670
Surface Mount Resistors 6791670
Vishay CRCW080578K7FKEA

Vishay CRCW080578K7FKEA

Supplier's Site
Surface Mount Resistors - 6791670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791670P
Surface Mount Resistors 6791670P
Vishay CRCW080578K7FKEA

Vishay CRCW080578K7FKEA

Supplier's Site
Surface Mount Resistors - 1825340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825340
Surface Mount Resistors 1825340
Vishay CRCW080578K7FKEA

Vishay CRCW080578K7FKEA

Supplier's Site
Surface Mount Resistors - 1694767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694767
Surface Mount Resistors 1694767
Vishay CRCW080578K7FKEA

Vishay CRCW080578K7FKEA

Supplier's Site
SMD 150V 0.125W Resistor - 52-CRCW080578K7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW080578K7FKEA
SMD 150V 0.125W Resistor 52-CRCW080578K7FKEA
0805 Thick Film Resistor, 78.7kR, 1%, 150V, 0.125W, SMD Product overview: CRCW080578K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080578K7FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 78.7kR, 1%, 150V, 0.125W, SMD Product overview: CRCW080578K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080578K7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 78.7K OHM 1/8W 1% 0805 SMD - CRCW080578K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W 1% 0805 SMD
CRCW080578K7FKEA
RES 78.7K OHM 1/8W 1% 0805 SMD CRCW080578K7FKEA
RES 78.7Kohm 1/8W 1% 0805 SMD

RES 78.7Kohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-78.7KCTR-ND 6791670 6791670P 52-CRCW080578K7FKEA CRCW080578K7FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 150V 0.125W Resistor RES 78.7K OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details