Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080576R8FKTA

Description
76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080576R8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080576R8FKTA-ND
Chip Resistor - Surface Mount CRCW080576R8FKTA-ND
76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080576R8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080576R8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080576R8FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Thick Film Resistor, 76.8 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5325 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 76.8 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5325
Thick Film Resistor, 76.8 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5325
THICK FILM RESISTOR, 76.8 OHM, 125mW, 1%, FULL REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 76.8 OHM, 125mW, 1%, FULL REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080576R8FKTA-ND CRCW080576R8FKTA 07J5325
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:0.... Thick Film Resistor, 76.8 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details