Vishay Precision Group Chip Resistor - Surface Mount CRCW080576R8FKEA

Description
76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-76.8CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8CTR-ND
Chip Resistor - Surface Mount 541-76.8CTR-ND
76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 76.8 OHM 1/8W 1% 0805 SMD - CRCW080576R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/8W 1% 0805 SMD
CRCW080576R8FKEA
RES 76.8 OHM 1/8W 1% 0805 SMD CRCW080576R8FKEA
RES 76.8ohm 1/8W 1% 0805 SMD

RES 76.8ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 76R8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4663
Res, Thick Film, 76R8, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4663
RES, THICK FILM, 76R8, 1%, 0.125W, 0805, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.125W, 0805, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-76.8CTR-ND CRCW080576R8FKEA 42K4663
Product Name Chip Resistor - Surface Mount RES 76.8 OHM 1/8W 1% 0805 SMD Res, Thick Film, 76R8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers