Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080576K8FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW080576K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW080576K8FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW080576K8FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-76.8KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KCDKR-ND
Chip Resistor - Surface Mount 541-76.8KCDKR-ND
76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KCTR-ND
Chip Resistor - Surface Mount 541-76.8KCTR-ND
76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KCCT-ND
Chip Resistor - Surface Mount 541-76.8KCCT-ND
76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080576K8FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080576K8FKEA
Chip Resistor - Surface Mount CRCW080576K8FKEA
RES SMD 76.8K OHM 1% 1/8W 0805

RES SMD 76.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4662
Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4662
RES, THICK FILM, 76K8, 1%, 0.125W, 0805, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.125W, 0805, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 76K8, 1%, 0.125W, 0805; Resistance Vishay - 53K0471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.125W, 0805; Resistance Vishay
53K0471
Res, Thick Film, 76K8, 1%, 0.125W, 0805; Resistance Vishay 53K0471
RES, THICK FILM, 76K8, 1%, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.125W, 0805; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080576K8FKEA 541-76.8KCDKR-ND CRCW080576K8FKEA 42K4662
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:76.8kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 76K8, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details