Vishay Precision Group Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm CRCW0805768RFKEA

Description
Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm - CRCW0805768RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm
CRCW0805768RFKEA
Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm CRCW0805768RFKEA
Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-768CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768CDKR-ND
Chip Resistor - Surface Mount 541-768CDKR-ND
768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768CTR-ND
Chip Resistor - Surface Mount 541-768CTR-ND
768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-768CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-768CCT-ND
Chip Resistor - Surface Mount 541-768CCT-ND
768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

768 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 768R, 1%, 0.125W, 0805; Resistance Vishay - 53K0474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.125W, 0805; Resistance Vishay
53K0474
Res, Thick Film, 768R, 1%, 0.125W, 0805; Resistance Vishay 53K0474
RES, THICK FILM, 768R, 1%, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.125W, 0805; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 768R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 768R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4665
Res, Thick Film, 768R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4665
RES, THICK FILM, 768R, 1%, 0.125W, 0805, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 768R, 1%, 0.125W, 0805, REEL; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805768RFKEA 541-768CDKR-ND 53K0474 42K4665
Product Name Thick Film Resistors - SMD 1/8watt 768ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 768R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 768R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 768 ohms 768 ohms 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details