Vishay Intertechnology, Inc. Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080575R0JNEB

Description
Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080575R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080575R0JNEB
Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080575R0JNEB
Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW080575R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080575R0JNEB-ND
Chip Resistor - Surface Mount CRCW080575R0JNEB-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080575R0JNEB CRCW080575R0JNEB-ND
Product Name Res Thick Film 0805 75 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details