Vishay Precision Group Chip Resistor - Surface Mount CRCW080575R0FKTA

Description
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3031-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3031-2-ND
Chip Resistor - Surface Mount 541-3031-2-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3031-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3031-1-ND
Chip Resistor - Surface Mount 541-3031-1-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3031-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3031-6-ND
Chip Resistor - Surface Mount 541-3031-6-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW080575R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW080575R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW080575R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 75R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5320
Res, Thick Film, 75R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5320
RES, THICK FILM, 75R, 1%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 75R, 1%, 0.125W, 0805, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay - 66F9009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay
66F9009
Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay 66F9009
RES, THICK FILM, 75R, 1%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 75R, 1%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3031-2-ND CRCW080575R0FKTA 07J5320 66F9009
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:75ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Res, Thick Film, 75R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details