Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 75ohms 1% CRCW080575R0FKEB

Description
Thick Film Resistors - SMD 1/8watt 75ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 75ohms 1% - CRCW080575R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 75ohms 1%
CRCW080575R0FKEB
Thick Film Resistors - SMD 1/8watt 75ohms 1% CRCW080575R0FKEB
Thick Film Resistors - SMD 1/8watt 75ohms 1%

Thick Film Resistors - SMD 1/8watt 75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080575R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080575R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080575R0FKEBTR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080575R0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080575R0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW080575R0FKEBDKR-ND
RES SMD 75 OHM 1% 1/8W 0805

RES SMD 75 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080575R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080575R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080575R0FKEBCT-ND
RES SMD 75 OHM 1% 1/8W 0805

RES SMD 75 OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080575R0FKEB 541-CRCW080575R0FKEBTR-ND
Product Name Thick Film Resistors - SMD 1/8watt 75ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details