Vishay Precision Group Surface Mount Resistors CRCW080575R0FKEA

Description
Vishay CRCW080575R0FKEA
Request a Quote Datasheet
Description
Vishay CRCW080575R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791673
Surface Mount Resistors 6791673
Vishay CRCW080575R0FKEA

Vishay CRCW080575R0FKEA

Supplier's Site
Surface Mount Resistors - 6791673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791673P
Surface Mount Resistors 6791673P
Vishay CRCW080575R0FKEA

Vishay CRCW080575R0FKEA

Supplier's Site
Surface Mount Resistors - 1825326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825326
Surface Mount Resistors 1825326
Vishay CRCW080575R0FKEA

Vishay CRCW080575R0FKEA

Supplier's Site
Surface Mount Resistors - 1694768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694768
Surface Mount Resistors 1694768
Vishay CRCW080575R0FKEA

Vishay CRCW080575R0FKEA

Supplier's Site
SMD 75 Ohm 150V 125mW Resistor - 52-CRCW080575R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 150V 125mW Resistor
52-CRCW080575R0FKEA
SMD 75 Ohm 150V 125mW Resistor 52-CRCW080575R0FKEA
0805 Thick Film Resistor, 75 Ohm, 1%, 150V, 125mW, SMD Product overview: CRCW080575R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080575R0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 75 Ohm, 1%, 150V, 125mW, SMD Product overview: CRCW080575R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080575R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8watt 75ohms 1% 100ppm - CRCW080575R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 75ohms 1% 100ppm
CRCW080575R0FKEA
Thick Film Resistors - SMD 1/8watt 75ohms 1% 100ppm CRCW080575R0FKEA
Thick Film Resistors - SMD 1/8watt 75ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 75ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0CTR-ND
Chip Resistor - Surface Mount 541-75.0CTR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0CDKR-ND
Chip Resistor - Surface Mount 541-75.0CDKR-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0CCT-ND
Chip Resistor - Surface Mount 541-75.0CCT-ND
75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 75 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 75 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080575R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080575R0FKEA
Chip Resistor - Surface Mount CRCW080575R0FKEA
RES SMD 75 OHM 1% 1/8W 0805

RES SMD 75 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay - 53K0467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay
53K0467
Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay 53K0467
RES, THICK FILM, 75R, 1%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.125W, 0805; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 42K4660 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
42K4660
Thick Film Chip Resistor, Full Reel; Resistance Vishay 42K4660
Thick Film Chip Resistor, FULL REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Thick Film Chip Resistor, FULL REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5519
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5519
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 75 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6791673 6791673P 52-CRCW080575R0FKEA CRCW080575R0FKEA 541-75.0CTR-ND CRCW080575R0FKEA 53K0467 61M5519
Product Name Surface Mount Resistors Surface Mount Resistors SMD 75 Ohm 150V 125mW Resistor Thick Film Resistors - SMD 1/8watt 75ohms 1% 100ppm Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details