Vishay Intertechnology, Inc. RES 75K OHM 1/8W 5% 0805 SMD CRCW080575K0JNTA

Description
RES 75Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 75Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/8W 5% 0805 SMD - CRCW080575K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/8W 5% 0805 SMD
CRCW080575K0JNTA
RES 75K OHM 1/8W 5% 0805 SMD CRCW080575K0JNTA
RES 75Kohm 1/8W 5% 0805 SMD

RES 75Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080575K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080575K0JNTA-ND
Chip Resistor - Surface Mount CRCW080575K0JNTA-ND
75 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 75K 5% 200 Rt1 Rohs Compliant Vishay - 49P1591 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 75K 5% 200 Rt1 Rohs Compliant Vishay
49P1591
Crcw0805 75K 5% 200 Rt1 Rohs Compliant Vishay 49P1591
CRCW0805 75K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 75K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080575K0JNTA CRCW080575K0JNTA-ND 49P1591
Product Name RES 75K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 75K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 75000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details