VISHAY INTERTECHNOLOGY, INC.
CRCW0805752JRT1 -- 7.5K OHM J 0805 CHIP/R
Vishay Intertechnology, Inc.
7.5K OHM J 0805 CHIP/R
CRCW0805752JRT1
Description
7.5Kohm J 0805 CHIP/R
Request a Quote
Email Supplier
Description
7.5Kohm J 0805 CHIP/R
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805752JRT1 |
|
Product Name
|
7.5K OHM J 0805 CHIP/R |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
15800 ohms
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details