Vishay Precision Group Chip Resistor - Surface Mount CRCW0805750RJNTA

Description
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805750RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805750RJNTA-ND
Chip Resistor - Surface Mount CRCW0805750RJNTA-ND
750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805750RJNTA - CRCW0805750RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805750RJNTA
CRCW0805750RJNTA
CRCW0805750RJNTA CRCW0805750RJNTA
CRCW0805750RJNTA

CRCW0805750RJNTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805750RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805750RJNTA
Chip Resistor - Surface Mount CRCW0805750RJNTA
RES SMD 750 OHM 5% 1/8W 0805

RES SMD 750 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistor,metal Glaze,750Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay - 30K5581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,750Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
30K5581
Resistor,metal Glaze,750Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay 30K5581
Resistor,Metal Glaze,750Ohms,150WV, 5+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,750Ohms,150WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805750RJNTA-ND CRCW0805750RJNTA CRCW0805750RJNTA 30K5581
Product Name Chip Resistor - Surface Mount CRCW0805750RJNTA Chip Resistor - Surface Mount Resistor,metal Glaze,750Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers