Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0805750KFKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1326323-CRCW0805750K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 750 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 750K 1% ET1 E3,541-750KCCT,541-7 50KCDKR,541-750KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1326323-CRCW0805750K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 750 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 750K 1% ET1 E3,541-750KCCT,541-7 50KCDKR,541-750KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326323-CRCW0805750KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326323-CRCW0805750KFKEA
Resistors - Chip Resistor - Surface Mount 1326323-CRCW0805750KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326323-CRCW0805750K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 750 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 750K 1% ET1 E3,541-750KCCT,541-7 50KCDKR,541-750KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326323-CRCW0805750KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 750K 1% ET1 E3,541-750KCCT,541-750KCDKR,541-750KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6791667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791667
Surface Mount Resistors 6791667
Vishay CRCW0805750KFKEA

Vishay CRCW0805750KFKEA

Supplier's Site
Surface Mount Resistors - 6791667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791667P
Surface Mount Resistors 6791667P
Vishay CRCW0805750KFKEA

Vishay CRCW0805750KFKEA

Supplier's Site
Surface Mount Resistors - 1825315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825315
Surface Mount Resistors 1825315
Vishay CRCW0805750KFKEA

Vishay CRCW0805750KFKEA

Supplier's Site
Surface Mount Resistors - 1694766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694766
Surface Mount Resistors 1694766
Vishay CRCW0805750KFKEA

Vishay CRCW0805750KFKEA

Supplier's Site
150V Resistor - 52-CRCW0805750KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V Resistor
52-CRCW0805750KFKEA
150V Resistor 52-CRCW0805750KFKEA
750K Ohm 1% 0805 Thick Film Chip Resistor, 150V Product overview: CRCW0805750KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805750KFKEA can be used for catalog matching and distributor lookup.

750K Ohm 1% 0805 Thick Film Chip Resistor, 150V Product overview: CRCW0805750KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805750KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW0805750KFKEA - CRCW0805750KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805750KFKEA
CRCW0805750KFKEA
CRCW0805750KFKEA CRCW0805750KFKEA
CRCW0805750KFKEA

CRCW0805750KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-750KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KCCT-ND
Chip Resistor - Surface Mount 541-750KCCT-ND
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KCTR-ND
Chip Resistor - Surface Mount 541-750KCTR-ND
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KCDKR-ND
Chip Resistor - Surface Mount 541-750KCDKR-ND
750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805750KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805750KFKEA
Chip Resistor - Surface Mount CRCW0805750KFKEA
RES SMD 750K OHM 1% 1/8W 0805

RES SMD 750K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 750K, 1%, 0.125W, 0805; Resistance Vishay - 53K0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.125W, 0805; Resistance Vishay
53K0468
Res, Thick Film, 750K, 1%, 0.125W, 0805; Resistance Vishay 53K0468
RES, THICK FILM, 750K, 1%, 0.125W, 0805; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.125W, 0805; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1326323-CRCW0805750KFKEA 6791667 6791667P 52-CRCW0805750KFKEA CRCW0805750KFKEA 541-750KCCT-ND CRCW0805750KFKEA 53K0468
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 150V Resistor CRCW0805750KFKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 750K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 750000 ohms 750000 ohms 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details