Vishay Intertechnology, Inc. RES 75R 5% 1/10W 0805 TF CRCW0805750JRT1

Description
RES 75R 5% 1/10W 0805 TF
Request a Quote
Description
RES 75R 5% 1/10W 0805 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75R 5% 1/10W 0805 TF - CRCW0805750JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75R 5% 1/10W 0805 TF
CRCW0805750JRT1
RES 75R 5% 1/10W 0805 TF CRCW0805750JRT1
RES 75R 5% 1/10W 0805 TF

RES 75R 5% 1/10W 0805 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805750JRT1
Product Name RES 75R 5% 1/10W 0805 TF
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details