Vishay Intertechnology, Inc. RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805 CRCW08057502F

Description
RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805
Request a Quote
Description
RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805 - CRCW08057502F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805
CRCW08057502F
RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805 CRCW08057502F
RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805

RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08057502F
Product Name RESISTOR: 75.0K, 1/10W, 1%, PACKAGE 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details