VISHAY INTERTECHNOLOGY, INC.
CRCW08057500FT -- 750 OHM 1% 100PPM TKF
Vishay Intertechnology, Inc.
750 OHM 1% 100PPM TKF
CRCW08057500FT
Description
750ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Description
750ohm 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08057500FT |
|
Product Name
|
750 OHM 1% 100PPM TKF |
|
Resistance Range
|
750 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0300 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
140 ohms
View Details
2 suppliers