Vishay Precision Group Chip Resistor - Surface Mount CRCW080573R2FKEA

Description
73.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-73.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-73.2CTR-ND
Chip Resistor - Surface Mount 541-73.2CTR-ND
73.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

73.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080573R2FKEA - CRCW080573R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080573R2FKEA
CRCW080573R2FKEA
CRCW080573R2FKEA CRCW080573R2FKEA
CRCW080573R2FKEA

CRCW080573R2FKEA

Supplier's Site
Res, Thick Film, 73R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4656
Res, Thick Film, 73R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4656
RES, THICK FILM, 73R2, 1%, 0.125W, 0805, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.125W, 0805, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4788
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4788
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 73.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 73.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-73.2CTR-ND CRCW080573R2FKEA 42K4656 27W4788
Product Name Chip Resistor - Surface Mount CRCW080573R2FKEA Res, Thick Film, 73R2, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 73.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details