73.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
73.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
73.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 73.2K OHM 1% 1/8W 0805
RES, THICK FILM, 73K2, 1%, 0.125W, 0805, REEL; Resistance:73.2kohm;
RES, THICK FILM, 73K2, 1%, 0.125W, 0805; Resistance:73.2kohm;
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW080573K2FKEA | 541-73.2KCCT-ND | CRCW080573K2FKEA | 42K4655 |
| Product Name | CRCW080573K2FKEA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 73K2, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |