Vishay Precision Group RES 732 OHM 1/8W 1% 0805 SMD CRCW0805732RFKTA

Description
RES 732ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 732ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/8W 1% 0805 SMD - CRCW0805732RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/8W 1% 0805 SMD
CRCW0805732RFKTA
RES 732 OHM 1/8W 1% 0805 SMD CRCW0805732RFKTA
RES 732ohm 1/8W 1% 0805 SMD

RES 732ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805732RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805732RFKTA-ND
Chip Resistor - Surface Mount CRCW0805732RFKTA-ND
732 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 732R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5315
Res, Thick Film, 732R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5315
RES, THICK FILM, 732R, 1%, 0.125W, 0805, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 732R, 1%, 0.125W, 0805, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805732RFKTA CRCW0805732RFKTA-ND 07J5315
Product Name RES 732 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 732R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details