Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 732Kohms 1% CRCW0805732KFKEA

Description
Thick Film Resistors - SMD 1/8watt 732Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 732Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 732Kohms 1% - CRCW0805732KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 732Kohms 1%
CRCW0805732KFKEA
Thick Film Resistors - SMD 1/8watt 732Kohms 1% CRCW0805732KFKEA
Thick Film Resistors - SMD 1/8watt 732Kohms 1%

Thick Film Resistors - SMD 1/8watt 732Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-732KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732KCDKR-ND
Chip Resistor - Surface Mount 541-732KCDKR-ND
732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732KCTR-ND
Chip Resistor - Surface Mount 541-732KCTR-ND
732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732KCCT-ND
Chip Resistor - Surface Mount 541-732KCCT-ND
732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805732KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805732KFKEA
Chip Resistor - Surface Mount CRCW0805732KFKEA
RES SMD 732K OHM 1% 1/8W 0805

RES SMD 732K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 732K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4657
Res, Thick Film, 732K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4657
RES, THICK FILM, 732K, 1%, 0.125W, 0805, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 732K, 1%, 0.125W, 0805, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805732KFKEA 541-732KCDKR-ND CRCW0805732KFKEA 42K4657
Product Name Thick Film Resistors - SMD 1/8watt 732Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 732K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 732000 ohms 732000 ohms 732000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data