VISHAY INTERTECHNOLOGY, INC.
CRCW080571R5FRT1 -- 71.5 1% 1/10W 0805
Vishay Intertechnology, Inc.
71.5 1% 1/10W 0805
CRCW080571R5FRT1
Description
71.5 1% 1/10W 0805
Request a Quote
Email Supplier
Description
71.5 1% 1/10W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW080571R5FRT1 |
|
Product Name
|
71.5 1% 1/10W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
23200 ohms
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
17.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details