Vishay Precision Group Chip Resistor - Surface Mount CRCW080571R5FKEA

Description
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-71.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5CTR-ND
Chip Resistor - Surface Mount 541-71.5CTR-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5CDKR-ND
Chip Resistor - Surface Mount 541-71.5CDKR-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5CCT-ND
Chip Resistor - Surface Mount 541-71.5CCT-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm - CRCW080571R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm
CRCW080571R5FKEA
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm CRCW080571R5FKEA
Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay - 53K0459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay
53K0459
Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay 53K0459
RES, THICK FILM, 71R5, 1%, 0.125W, 0805; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.125W, 0805; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 71R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4652
Res, Thick Film, 71R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4652
RES, THICK FILM, 71R5, 1%, 0.125W, 0805, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.125W, 0805, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-71.5CTR-ND CRCW080571R5FKEA 53K0459
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 71.5ohms 1% 100ppm Res, Thick Film, 71R5, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details