71.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
71.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
71.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 71.5Kohms 1% 100ppm
RES SMD 71.5K OHM 1% 1/8W 0805
RES, THICK FILM, 71K5, 1%, 0.125W, 0805; Resistance:71.5kohm;
RES, THICK FILM, 71K5, 1%, 0.125W, 0805, REEL; Resistance:71.5kohm;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 6791658 | 6791658P | 541-71.5KCCT-ND | CRCW080571K5FKEA | CRCW080571K5FKEA | 53K0458 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8watt 71.5Kohms 1% 100ppm | Chip Resistor - Surface Mount | Res, Thick Film, 71K5, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 71500 ohms | 71500 ohms | 71500 ohms | 71500 ohms | ||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |