Vishay Precision Group Chip Resistor - Surface Mount CRCW0805715RFKEAC

Description
RES 715 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 715 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805715RFKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805715RFKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW0805715RFKEACCT-ND
RES 715 OHM 1% 1/8W 0805

RES 715 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805715RFKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805715RFKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805715RFKEACDKR-ND
RES 715 OHM 1% 1/8W 0805

RES 715 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805715RFKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805715RFKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW0805715RFKEACTR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 715R 1% Et1 E3 Rohs Compliant Vishay - 59AC4861 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 715R 1% Et1 E3 Rohs Compliant Vishay
59AC4861
D12/crcw0805-C 100 715R 1% Et1 E3 Rohs Compliant Vishay 59AC4861
D12/CRCW0805-C 100 715R 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 715R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW0805715RFKEACCT-ND 59AC4861
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 715R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details