Vishay Precision Group Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm CRCW0805715RFKEA

Description
Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm - CRCW0805715RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm
CRCW0805715RFKEA
Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm CRCW0805715RFKEA
Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-715CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715CTR-ND
Chip Resistor - Surface Mount 541-715CTR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715CCT-ND
Chip Resistor - Surface Mount 541-715CCT-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715CDKR-ND
Chip Resistor - Surface Mount 541-715CDKR-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 715R, 1%, 0.125W, 0805; Resistance Vishay - 53K0461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.125W, 0805; Resistance Vishay
53K0461
Res, Thick Film, 715R, 1%, 0.125W, 0805; Resistance Vishay 53K0461
RES, THICK FILM, 715R, 1%, 0.125W, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.125W, 0805; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4654 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4654
Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4654
RES, THICK FILM, 715R, 1%, 0.125W, 0805, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.125W, 0805, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805715RFKEA 541-715CTR-ND 53K0461 42K4654
Product Name Thick Film Resistors - SMD 1/8watt 715ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 715R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 715R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details