Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805715KFKTA

Description
715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805715KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805715KFKTA-ND
Chip Resistor - Surface Mount CRCW0805715KFKTA-ND
715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805715KFKTA - CRCW0805715KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805715KFKTA
CRCW0805715KFKTA
CRCW0805715KFKTA CRCW0805715KFKTA
CRCW0805715KFKTA

CRCW0805715KFKTA

Supplier's Site
Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5312
Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5312
RES, THICK FILM, 715K, 1%, 0.125W, 0805, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 715K, 1%, 0.125W, 0805, REEL; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805715KFKTA-ND CRCW0805715KFKTA 07J5312
Product Name Chip Resistor - Surface Mount CRCW0805715KFKTA Res, Thick Film, 715K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details